MBRM140T1G Schottky Diodes & Schottky Rectifiers by ON Semiconductor

1.0 A, 40 V, Schottky Power Rectifier, Surface Mount

Status: Active
Series: MBRM140
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Schottky Powermite employs the Schottky Barrier principle with a barrier metal and epitaxial construction that produces optimal forward voltage drop-reverse current tradeoff. The advanced packaging techniques provide for a highly efficient micro miniature, space saving surface mount Rectifier. With its unique heatsink design, the Powermite has the same thermal performance as the SMA while being 50% smaller in footprint area, and delivering one of the lowest height profiles, < 1.1 mm in the industry. Because of its small size, it is ideal for use in portable and battery powered products such as cellular and cordless phones, chargers, notebook computers, printers, PDAs and PCMCIA cards. Typical applications are ac/dc and dc-dc converters, reverse battery protection, and "Oring" of multiple supply voltages and any other application where performance and size are critical.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.18
300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
3,834
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.11
-
Buy Now
Logo for Farnell
Farnell
from US$0.12
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low Profile - Maximum Height of 1.1 mm
Small Footprint - Footprint Area of 8.45 mm2
Low VF Provides Higher Efficiency and Extends Battery Life
Supplied in 12 mm Tape and Reel
Low Thermal Resistance with Direct Thermal Path of Die on Exposed Cathode Heat Sink Mechanical Characteristics:
Powermite is JEDEC Registered as DO-216AA
Case: Molded Epoxy
Epoxy Meets UL94V-0 at 1/8"
Weight: 62 mg (approximately)
Device Marking: BCJ
Lead and Mounting Surface Temperature for Soldering Purposes. 260°C Maximum for 10 Seconds
All Packages are Pb-Free
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
AEC-Q101 Qualified and PPAP Capable

Specifications

Description MBRM140
Compliance Pb-free Halide free
Configuration Single
VRRM Min (V) 40
VF Max (V) 0.55
IRM Max (µA) 500
IO(rec) Max (A) 1
IFSM Max (A) 50
trr Max (ns) -
Cj Max (pF) -
Package Type POWERMITE-2

Alternative Descriptions

Schottky Rectifier, 1A, 40V, 457 | Newark Electronics
Schottky Pwr Rect, MBRM140T1G | RS
MBRM140 Series 40 V 1 A Surface Mount Schottky Power Rectifier - POWERMITE-2 | Future Electronics
Diode Schottky 40V 1A 2-Pin(1+Tab) Power Mite T/R | Avnet America
DIODE, SCHOTTKY, 1A, 40V, DO-216AA-2 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRM140T1G?

Additional datasheets, footprints and schematics for MBRM140T1G are listed on our Part Details page. You can also find images and similar parts to MBRM140T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRM140T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRM140T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRM140T1G fall under?

The MBRM140T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MBRM140T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRM140T1G you can contact the distributor directly for product support, shipping queries etc.

Is the MBRM140T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MBRM140T1G have stock available?

Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and element14 have stock available or on a lead time for MBRM140T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRM140T1G often in real-time on the comparison pages.

What if I can't find stock of MBRM140T1G?

You can fill out our help required form which you can use to request a quote for MBRM140T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay