Status: | Active |
---|---|
Series: | MBRM120L |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
5,100
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,799
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
625
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Profile - Maximum Height of 1.1 mm |
Small Footprint - Footprint Area of 8.45 mm2 |
Low VF Provides Higher Efficiency and Extends Battery Life |
Supplied in 12 mm Tape and Reel |
Low Thermal Resistance with Direct Thermal Path of Die on Exposed Cathode Heat Sink Mechanical Characteristics: |
Powermite is JEDEC Registered as DO-216AA |
Case: Molded Epoxy |
Powermite is JEDEC Registered as DO-216AA |
Weight: 62 mg (approximately) |
Device Marking: BCF |
Lead and Mounting Surface Temperature for Soldering Purposes. 260°C Maximum for 10 Seconds |
All Packages are Pb-Free |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRM120L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 20 |
VF Max (V) | 0.45 |
IRM Max (µA) | 40 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | POWERMITE-2 |
REC PWMITE 1A 20V SHTKY | RS |
Diode Schottky 20V 1A 2-Pin(1+Tab) Power Mite T/R | Avnet Asia |
Schottky Rectifier, 1A, 20V, 457 | Newark Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
MBRM120L Series 1 A 20 V Schottky Barrier Rectifier - POWERMITE | Future Electronics |
Diode, Schottky Barrier, Vr 20V, If 1A, Pkg Case 457,Vf 0.45V, Tj +125degc, Cs 50A | ON Semiconductor MBRM120LT1G | RS Americas |
DIODE, SCHOTTKY, 1A, 20V | element14 |
DIODE, SCHOTTKY, 3A, 20V, DO-216AA-2 | Farnell |
Where can I find additional details, specifications and documents for a MBRM120LT1G?
Additional datasheets, footprints and schematics for MBRM120LT1G are listed on our Part Details page. You can also find images and similar parts to MBRM120LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRM120LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRM120LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRM120LT1G fall under?
The MBRM120LT1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRM120LT1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRM120LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRM120LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRM120LT1G have stock available?
Authorised distributors including RS, Avnet Asia, Newark Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for MBRM120LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRM120LT1G often in real-time on the comparison pages.
What if I can't find stock of MBRM120LT1G?
You can fill out our help required form which you can use to request a quote for MBRM120LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.