MBRM110LT3G Schottky Diodes & Schottky Rectifiers by ON Semiconductor

1.0 A, 10 V, Schottky Power Rectifier, Surface Mount

Status: Unknown
Series: MBRM110L
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

POWERMITE® Power Surface Mount Package The Schottky Powermite employs the Schottky Barrier principlewith a barrier metal and epitaxial construction that produces optimalforward voltage drop-reverse current tradeoff. The advanced packaging techniques provide for a highly efficient micro miniature, space saving surface mount Rectifier. With its unique heatsink design, the Powermite has the same thermal performance as the SMA while being 50% smaller in footprint area, and delivering one of the lowest height profiles, < 1.1 mm in the industry. Because of its small size, it is ideal for use in portable and battery powered products such as cellular and cordless phones, chargers, notebook computers, printers, PDAs and PCMCIA cards. Typical applications are ac/dc and dc-dc converters, reverse battery protection, and "Oring" of multiple supply voltages and any other application where performance and size are critical.

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
18,370
in stock
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Ultra Low VF
1st in Marketplace with a 10 VR Schottky Rectifier
Low Profile - Maximum Height of 1.1 mm
Small Footprint - Footprint Area of 8.45 mm2
Low Thermal Resistance with Direct Thermal Path of Die on Exposed Cathode Heat Sink
ESD Protection: Human Body Model >4000 V (Class 3) Machine Model >400 V (Class C) Mechanical Characteristics:
Powermite is JEDEC Registered as D0?216AA
Case: Molded Epoxy
Epoxy Meets UL 94V-O at 1/8 inch
Weight: 62 mg (approximately)
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Maximum for 10 Seconds
Pb-Free Packages are Available
AEC-Q101 Qualified and PPAP Capable
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Schottky Rectifier, 1A, 10V, 457 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRM110LT3G?

Additional datasheets, footprints and schematics for MBRM110LT3G are listed on our Part Details page. You can also find images and similar parts to MBRM110LT3G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRM110LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRM110LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRM110LT3G fall under?

The MBRM110LT3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MBRM110LT3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRM110LT3G you can contact the distributor directly for product support, shipping queries etc.

Is the MBRM110LT3G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MBRM110LT3G have stock available?

Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MBRM110LT3G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRM110LT3G often in real-time on the comparison pages.

What if I can't find stock of MBRM110LT3G?

You can fill out our help required form which you can use to request a quote for MBRM110LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay