Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 700mV |
RoHS Compliant | Yes |
Schottky Rectifier, 30A, 45V, Ito-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MBRF3045CT?
Additional datasheets, footprints and schematics for MBRF3045CT are listed on our Part Details page. You can also find images and similar parts to MBRF3045CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF3045CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF3045CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF3045CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF3045CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBRF3045CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MBRF3045CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF3045CT often in real-time on the comparison pages.
What if I can't find stock of MBRF3045CT?
You can fill out our help required form which you can use to request a quote for MBRF3045CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.