Status: | Unknown |
---|---|
Series: | L-Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220FP |
No. of Pins | 3Pins |
Forward Voltage VF Max | 630mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Product Range | L-Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Semiconductor Technology | Si |
Diode Schottky 45V 10A SWITCHMODE TO220F | RS |
Diode Schottky 45V 10A SWITCHMODE TO220F | ON Semiconductor MBRF20L45CTG | RS Americas |
20A,45V To220Fullpak Sch Rohs Compliant: Yes |Onsemi MBRF20L45CTG | Newark Electronics |
Where can I find additional details, specifications and documents for a MBRF20L45CTG?
Additional datasheets, footprints and schematics for MBRF20L45CTG are listed on our Part Details page. You can also find images and similar parts to MBRF20L45CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF20L45CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF20L45CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF20L45CTG fall under?
The MBRF20L45CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRF20L45CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF20L45CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF20L45CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRF20L45CTG have stock available?
Authorised distributors including Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for MBRF20L45CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF20L45CTG often in real-time on the comparison pages.
What if I can't find stock of MBRF20L45CTG?
You can fill out our help required form which you can use to request a quote for MBRF20L45CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.