Status: | Active |
---|---|
Series: | MBRF20H150CTG |
RoHS: | Compliant |
Low Forward Voltage |
Low Power Loss/High Efficiency |
High Surge Capability |
20 A Total (10 A Per Diode Leg) |
Guard-Ring for Stress Protection |
These are Pb-Free Devices Mechanical Characteristics: |
Case: Epoxy, Molded |
Epoxy Meets UL 94 V-0 @ 0.125 in |
Weight (Approximately): 1.9 Grams (TO-220 & TO-220FP) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260C Max. for 10 Seconds |
Applications |
---|
Power Supply - Output Rectification |
Instrumentation |
End Products |
---|
Power Management |
Power Supply |
Description | MBRF20H150CTG |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 150 |
VF Max (V) | 0.68 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 180 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 FullPak |
SCHOTTKY RECT, 20A, 150V, TO-220FP | element14 |
Schottky 150V 20A SWITCHMODE TO220FP | RS |
Schottky Rectifier Common Cathode 20A To-220Fp | Newark Electronics |
Schottky 150V 20A SWITCHMODE TO220FP | ON Semiconductor MBRF20H150CTG | RS Americas |
Where can I find additional details, specifications and documents for a MBRF20H150CTG?
Additional datasheets, footprints and schematics for MBRF20H150CTG are listed on our Part Details page. You can also find images and similar parts to MBRF20H150CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF20H150CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF20H150CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF20H150CTG fall under?
The MBRF20H150CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRF20H150CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF20H150CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF20H150CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRF20H150CTG have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for MBRF20H150CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF20H150CTG often in real-time on the comparison pages.
What if I can't find stock of MBRF20H150CTG?
You can fill out our help required form which you can use to request a quote for MBRF20H150CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.