Status: | Unknown |
---|---|
Series: | MBRF2 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 20A |
Forward Voltage VF Max | 640mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Product Range | MBRF2 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 250A |
Diode Type | Schottky |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Termination Type | Through Hole |
DIODE, SCHOTTKY, 20 A, ITO-220 | element14 |
Diode, Schottky, 20 A, Ito-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a MBRF20H100CT-E3?
Additional datasheets, footprints and schematics for MBRF20H100CT-E3 are listed on our Part Details page. You can also find images and similar parts to MBRF20H100CT-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF20H100CT-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF20H100CT-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF20H100CT-E3 fall under?
The MBRF20H100CT-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRF20H100CT-E3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF20H100CT-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF20H100CT-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRF20H100CT-E3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MBRF20H100CT-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF20H100CT-E3 often in real-time on the comparison pages.
What if I can't find stock of MBRF20H100CT-E3?
You can fill out our help required form which you can use to request a quote for MBRF20H100CT-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.