Status: | Active |
---|---|
Series: | MBRF20200CT |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.87
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
746
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
87
in stock
|
Buy Now | |
element14
from US$0.91
|
87
in stock
|
Buy Now | |
Farnell
from US$0.90
|
87
in stock
|
Buy Now | |
EBV Elektronik
-
|
250
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Matched Dual Die Construction |
High Junction Temperature Capability |
High dv/dt Capability |
Guardring for Stress Protection |
Epoxy Meets UL94, VO at 1/8" |
Electrically Isolated. No Isolation Hardware Required. |
UL Recognized File #E69369 Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Marking: B20200 |
Description | MBRF20200CT |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 200 |
VF Max (V) | 1 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 FullPak |
Diode Schottky 200V 20A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet Asia |
MBRF20200CT Series 20 A 200 V Schottky Barrier Rectifier - TO-220 | Future Electronics |
Schottky Rect, 20A, 200V, To-220 | Newark Electronics |
SCHOTTKY RECT, 20A, 200V, TO-220 | element14 |
Schottky Diode 200V 20A TO220 Full-Pak | RS |
Where can I find additional details, specifications and documents for a MBRF20200CTG?
Additional datasheets, footprints and schematics for MBRF20200CTG are listed on our Part Details page. You can also find images and similar parts to MBRF20200CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF20200CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF20200CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF20200CTG fall under?
The MBRF20200CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRF20200CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF20200CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF20200CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRF20200CTG have stock available?
Authorised distributors including Avnet Asia, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for MBRF20200CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF20200CTG often in real-time on the comparison pages.
What if I can't find stock of MBRF20200CTG?
You can fill out our help required form which you can use to request a quote for MBRF20200CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.