Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Status: | Unknown |
---|---|
Series: | MBRF20200CT |
RoHS: | Compliant |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Matched Dual Die Construction |
High Junction Temperature Capability |
High dv/dt Capability |
Guardring for Stress Protection |
Epoxy Meets UL94, VO at 1/8" |
Electrically Isolated. No Isolation Hardware Required. |
UL Recognized File #E69369 Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Marking: B20200 |
Compliance |
---|
MBRF20200CT, ZENER DIODES | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.05V |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | MBR Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | MBR Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
Semiconductor Technology | Si |
Schottky Rect, 200V, 20A, To-220Ab | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.05V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MBRF20200CT?
Additional datasheets, footprints and schematics for MBRF20200CT are listed on our Part Details page. You can also find images and similar parts to MBRF20200CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF20200CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF20200CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF20200CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF20200CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBRF20200CT have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MBRF20200CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF20200CT often in real-time on the comparison pages.
What if I can't find stock of MBRF20200CT?
You can fill out our help required form which you can use to request a quote for MBRF20200CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.