Status: | Active |
---|---|
Series: | MBRF20100CT |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
430
in stock
|
Buy Now | |
Farnell
from US$0.37
|
112,744
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
15,616
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
15,616
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
195
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
element14
from US$1.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Matched Dual Die Construction |
High Junction Temperature Capability |
High dv/dt Capability |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection |
Epoxy Meets UL94, VO at 1/8" |
Electrically Isolated. No Isolation Hardware Required. |
UL Recognized File #E69369 (Note 1.) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Marking: B20100 |
Description | MBRF20100CT |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 100 |
VF Max (V) | 0.95 |
IRM Max (µA) | 150 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 FullPak |
Schottky Rectifier, Common Cathode, 20A To-220 | Newark Electronics |
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
Diode,Dual,20A,100V,MBRF20100CT | RS |
MBRF20100CT Series 20 A 100 V Schottky Barrier Rectifier - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a MBRF20100CTG?
Additional datasheets, footprints and schematics for MBRF20100CTG are listed on our Part Details page. You can also find images and similar parts to MBRF20100CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF20100CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF20100CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF20100CTG fall under?
The MBRF20100CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRF20100CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF20100CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF20100CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRF20100CTG have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS and Chip One Stop have stock available or on a lead time for MBRF20100CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF20100CTG often in real-time on the comparison pages.
What if I can't find stock of MBRF20100CTG?
You can fill out our help required form which you can use to request a quote for MBRF20100CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.