Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,450
in stock
|
Buy Now | |
Farnell
from US$1.41
|
93,756
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
5,993
in stock
|
Buy Now | |
element14
from US$0.83
|
5,993
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | MBRF20100CT |
RoHS: | Compliant |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Matched Dual Die Construction |
High Junction Temperature Capability |
High dv/dt Capability |
Excellent Ability to Withstand Reverse Avalanche Energy Transients |
Guardring for Stress Protection |
Epoxy Meets UL94, VO at 1/8" |
Electrically Isolated. No Isolation Hardware Required. |
UL Recognized File #E69369 (Note 1.) Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Marking: B20100 |
Compliance |
---|
SCHOTTKY RECTIFIER, 100V, 20A, TO-220 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Semiconductor Technology | Si |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
RoHS Compliant | Yes |
Schottky Rectifier, 20A, 100V, Ito-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MBRF20100CT?
Additional datasheets, footprints and schematics for MBRF20100CT are listed on our Part Details page. You can also find images and similar parts to MBRF20100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF20100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF20100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF20100CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF20100CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBRF20100CT have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for MBRF20100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF20100CT often in real-time on the comparison pages.
What if I can't find stock of MBRF20100CT?
You can fill out our help required form which you can use to request a quote for MBRF20100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.