Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 850mV |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 850mV |
RoHS Compliant | Yes |
17T4209 | element14 |
Schottky Diode, 20A, 100V, Ito-220Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a MBRF20100C?
Additional datasheets, footprints and schematics for MBRF20100C are listed on our Part Details page. You can also find images and similar parts to MBRF20100C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF20100C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF20100C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRF20100C fall under?
The MBRF20100C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRF20100C when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF20100C you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF20100C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRF20100C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MBRF20100C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF20100C often in real-time on the comparison pages.
What if I can't find stock of MBRF20100C?
You can fill out our help required form which you can use to request a quote for MBRF20100C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.