Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MBRF1 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBRF1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 5A |
Current Ifsm | 150A |
Current Irrm | 500mA |
Diode Type | Schottky |
Forward Current If Max | 10A |
Forward Voltage | 800mV |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Where can I find additional details, specifications and documents for a MBRF1060CT?
Additional datasheets, footprints and schematics for MBRF1060CT are listed on our Part Details page. You can also find images and similar parts to MBRF1060CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRF1060CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRF1060CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRF1060CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBRF1060CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBRF1060CT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MBRF1060CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRF1060CT often in real-time on the comparison pages.
What if I can't find stock of MBRF1060CT?
You can fill out our help required form which you can use to request a quote for MBRF1060CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.