Status: | Active |
---|---|
Series: | MBRD835L |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
No stock
|
Buy Now | |
Future Electronics
from US$0.32
|
62,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
2,389
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,300
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
element14
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage |
125 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Compact Size |
Lead Formed for Surface Mount Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads 3 are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 75 units per plastic tube |
Available in 16 mm Tape and Reel, 2500 units per 13" reel, by adding a "T4" suffix to the part number |
Marking: B835L |
These are Pb-Free Packages |
AEC-Q101 Qualified and PPAP Capable |
SBRD8 and SBR Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRD835L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 35 |
VF Max (V) | 0.51 |
IRM Max (µA) | 1400 |
IO(rec) Max (A) | 8 |
IFSM Max (A) | 75 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
MBRD835LG Series 35 V 8 A Surface Mount Schottky Barrier Rectifier - TO-252-3 | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, 8A, 35V, D-Pack | Newark Electronics |
8A 35V Schottky Rectifier,MBRD835LT4G | RS |
Diode Schottky 35V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Diode, Schottky Barrier, Vr 35V, If 8A, Pkg D-PAK, Vf 0.51V, Tj +150C, Cs 75A, Ir 35mA | ON Semiconductor MBRD835LT4G | RS Americas |
DIODE, SCHOTTKY | element14 |
Where can I find additional details, specifications and documents for a MBRD835LT4G?
Additional datasheets, footprints and schematics for MBRD835LT4G are listed on our Part Details page. You can also find images and similar parts to MBRD835LT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD835LT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD835LT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD835LT4G fall under?
The MBRD835LT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD835LT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD835LT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD835LT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD835LT4G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for MBRD835LT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD835LT4G often in real-time on the comparison pages.
What if I can't find stock of MBRD835LT4G?
You can fill out our help required form which you can use to request a quote for MBRD835LT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.