Status: | Active |
---|---|
Series: | MBRD835L |
RoHS: | Compliant |
Low Forward Voltage |
125 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" |
Compact Size |
Lead Formed for Surface Mount Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads 3 are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
Shipped 75 units per plastic tube |
Available in 16 mm Tape and Reel, 2500 units per 13" reel, by adding a "T4" suffix to the part number |
Marking: B835L |
These are Pb-Free Packages |
AEC-Q101 Qualified and PPAP Capable |
SBRD8 and SBR Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRD835L |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 35 |
VF Max (V) | 0.51 |
IRM Max (µA) | 1400 |
IO(rec) Max (A) | 8 |
IFSM Max (A) | 75 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
DIODE, SCHOTTKY, 8A, 35V | element14 |
Diode Schottky 35V 8A 3-Pin(2+Tab) DPAK Rail | Avnet Asia |
Where can I find additional details, specifications and documents for a MBRD835LG?
Additional datasheets, footprints and schematics for MBRD835LG are listed on our Part Details page. You can also find images and similar parts to MBRD835LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD835LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD835LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD835LG fall under?
The MBRD835LG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD835LG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD835LG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD835LG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD835LG have stock available?
Authorised distributors including element14, Avnet Asia, Farnell and Avnet Silica have stock available or on a lead time for MBRD835LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD835LG often in real-time on the comparison pages.
What if I can't find stock of MBRD835LG?
You can fill out our help required form which you can use to request a quote for MBRD835LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.