Status: | Active |
---|---|
Series: | MBRD660CT |
RoHS: | Compliant |
Extremely Fast Switching |
Extremely Low Forward Drop |
Platinum Barrier with Avalanche Guardrings Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Marking: B620T, B630T, B640T, B650T, B660T |
AEC-Q101 Qualified and PPAP Capable |
NRVBD and SBR Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRD660CT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 60 |
VF Max (V) | 0.9 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 6 |
IFSM Max (A) | 75 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
Diode Schottky 60V 6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Rectifier Diode, Dual Common Cathode, 60 V, 6 A, 900 Mv, 75 A, 175 C Rohs Compliant: Yes |Onsemi MBRD660CTRLG | Newark Electronics |
MBRD660CT Series 6 A 60 V Schottky Rectifier Diode - TO-252-3 | Future Electronics |
DIODE, SCHOTTKY, 6A, 60V, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a MBRD660CTRLG?
Additional datasheets, footprints and schematics for MBRD660CTRLG are listed on our Part Details page. You can also find images and similar parts to MBRD660CTRLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD660CTRLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD660CTRLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD660CTRLG fall under?
The MBRD660CTRLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD660CTRLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD660CTRLG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD660CTRLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD660CTRLG have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for MBRD660CTRLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD660CTRLG often in real-time on the comparison pages.
What if I can't find stock of MBRD660CTRLG?
You can fill out our help required form which you can use to request a quote for MBRD660CTRLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.