Status: | Unknown |
---|---|
Series: | MBRD660CT |
RoHS: | Compliant |
Extremely Fast Switching |
Extremely Low Forward Drop |
Platinum Barrier with Avalanche Guardrings Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Marking: B620T, B630T, B640T, B650T, B660T |
AEC-Q101 Qualified and PPAP Capable |
NRVBD and SBR Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Compliance | Pb-free Halide free |
---|
MBRD660CT Series 6 A 60 V Schottky Rectifier Diode - TO-252-3 | Future Electronics |
DIODE, SCHOTTKY, 6A, 60V, D-PAK | element14 |
Where can I find additional details, specifications and documents for a MBRD660CTG?
Additional datasheets, footprints and schematics for MBRD660CTG are listed on our Part Details page. You can also find images and similar parts to MBRD660CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD660CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD660CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD660CTG fall under?
The MBRD660CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD660CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD660CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD660CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD660CTG have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for MBRD660CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD660CTG often in real-time on the comparison pages.
What if I can't find stock of MBRD660CTG?
You can fill out our help required form which you can use to request a quote for MBRD660CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.