Status: | Active |
---|---|
Series: | MBRD650CT |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching |
Extremely Low Forward Drop |
Platinum Barrier with Avalanche Guardrings Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Available in 16 mm Tape and Reel, 2500 units per reel, by adding a "T4'' suffix to the part number |
Marking: B620T, B630T, B640T, B650T, B660T |
AEC-Q101 Qualified and PPAP Capable |
NRVBD and SBR Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRD650CT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 50 |
VF Max (V) | 0.9 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 6 |
IFSM Max (A) | 75 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
MBRD650CT Series 6 A 50 V Surface Mount Schottky Rectifier Diode - TO-252-3 | Future Electronics |
Diode Schottky 50V 6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MBRD650CTT4G | RS |
Schottky Rectifier, 6A, 50V, D-Pack | Newark Electronics |
SCHOTTKY RECT, 3A, 50V, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a MBRD650CTT4G?
Additional datasheets, footprints and schematics for MBRD650CTT4G are listed on our Part Details page. You can also find images and similar parts to MBRD650CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD650CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD650CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD650CTT4G fall under?
The MBRD650CTT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD650CTT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD650CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD650CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD650CTT4G have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for MBRD650CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD650CTT4G often in real-time on the comparison pages.
What if I can't find stock of MBRD650CTT4G?
You can fill out our help required form which you can use to request a quote for MBRD650CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.