MBRD630CTT4G Semiconductors - Discretes by ON Semiconductor

SCHOTTKY RECTIFIER COMMON CATHODE 6A D-PACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.54
No stock
Buy Now
Logo for element14
element14
from US$0.78
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 30V
Forward Current If(AV) 6A
Diode Configuration Common Cathode
Diode Case Style TO-252
No. of Pins 3Pins
Forward Voltage VF Max 850mV

Alternative Descriptions

Schottky Rectifier, Common Cathode, 6A, D-Pack | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRD630CTT4G?

Additional datasheets, footprints and schematics for MBRD630CTT4G are listed on our Part Details page. You can also find images and similar parts to MBRD630CTT4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRD630CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD630CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRD630CTT4G fall under?

The MBRD630CTT4G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBRD630CTT4G when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD630CTT4G you can contact the distributor directly for product support, shipping queries etc.

Is the MBRD630CTT4G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBRD630CTT4G have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MBRD630CTT4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRD630CTT4G often in real-time on the comparison pages.

What if I can't find stock of MBRD630CTT4G?

You can fill out our help required form which you can use to request a quote for MBRD630CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay