Status: | Active |
---|---|
Series: | MBRD360 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.35 |
No stock
|
Buy Now | |
Newark Electronics | US$0.23 |
-
|
Buy Now | |
Future Electronics | US$0.27 |
-
|
Buy Now | |
Avnet America | US$0.27 |
-
|
Buy Now | |
element14 | US$0.44 |
-
|
Buy Now | |
Avnet Asia | US$0.29 |
-
|
Buy Now | |
Farnell | US$0.42 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Extremely Fast Switching |
Extremely Low Forward Drop |
Platinum Barrier with Avalanche Guardrings Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 75 units per plastic tube |
Available in 16 mm Tape and Reel, 2500 units per reel, by adding a "T4'' suffix to the part number |
Marking: B320, B330, B340, B350, B360 |
These are Pb-Free Packages |
AEC-Q101 Qualified and PPAP Capable |
SBRD8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRD360 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.6 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 75 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
3A 60V Schottky Rect, MBRD360T4G | RS |
Schottky Diode, Full Reel | Newark Electronics |
MBRD Series 3 A 60 V SMT SWITCHMODEÔ Power Rectifier - TO-252-3 (DPAK) | Future Electronics |
Diode Schottky 60V 3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
DIODE, SCHOTTKY, 3A, 60V | element14 |
Where can I find additional details, specifications and documents for a MBRD360T4G?
Additional datasheets, footprints and schematics for MBRD360T4G are listed on our Part Details page. You can also find images and similar parts to MBRD360T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD360T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD360T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD360T4G fall under?
The MBRD360T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD360T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD360T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD360T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD360T4G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MBRD360T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD360T4G often in real-time on the comparison pages.
What if I can't find stock of MBRD360T4G?
You can fill out our help required form which you can use to request a quote for MBRD360T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.