Status: | Active |
---|---|
Series: | MBRD340 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
2,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Fast Switching |
Extremely Low Forward Drop |
Platinum Barrier with Avalanche Guardrings Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 75 units per plastic tube |
Available in 16 mm Tape and Reel, 2500 units per reel, by adding a "T4'' suffix to the part number |
Marking: B320, B330, B340, B350, B360 |
These are Pb-Free Packages |
AEC-Q101 Qualified and PPAP Capable |
SBRD8 Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRD340 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 40 |
VF Max (V) | 0.6 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 75 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | DPAK-3 |
3A 40V Schottky Rectifier, MBRD340T4G | RS |
Rectifier, Schottky, 3A, 40V, To-252 | Newark Electronics |
MBRD340 Series 3 A 40 V Schottky Barrier Rectifier - TO-252-3 | Future Electronics |
Diode Schottky 40V 3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
ON Semi MBRD340T4G, SMT Schottky Diode, 40V 3A, 3-Pin D-PAK | ON Semiconductor MBRD340T4G | RS Americas |
DIODE, SCHOTTKY, 6A, 40V, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a MBRD340T4G?
Additional datasheets, footprints and schematics for MBRD340T4G are listed on our Part Details page. You can also find images and similar parts to MBRD340T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRD340T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRD340T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRD340T4G fall under?
The MBRD340T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRD340T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRD340T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRD340T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRD340T4G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MBRD340T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRD340T4G often in real-time on the comparison pages.
What if I can't find stock of MBRD340T4G?
You can fill out our help required form which you can use to request a quote for MBRD340T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.