Status: | Unknown |
---|---|
Series: | MBRB7 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Single |
Diode Case Style | TO-263 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBRB7 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Alternate Case Style | TO-263 |
Current If @ Vf | 7.5A |
Current Ifrm | 15A |
Current Ifsm | 150A |
Current Ir Max | 100µA |
Diode Type | Schottky |
Forward Voltage | 570mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Diode Schottky 45V 7.5A | RS |
MBRB745 Series 7.5 A 45 V Surface Mount Schottky Barrier Rectifier - TO-263AB | Future Electronics |
Diode Schottky 45V 7.5A 3-Pin(2+Tab) D2PAK T/R | EBV Elektronik |
Diode, Schottky, 7.5A, 45V | Newark Electronics |
DIODE, SCHOTTKY, 7.5A, 45V | element14 |
Where can I find additional details, specifications and documents for a MBRB745-E3/81?
Additional datasheets, footprints and schematics for MBRB745-E3/81 are listed on our Part Details page. You can also find images and similar parts to MBRB745-E3/81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB745-E3/81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB745-E3/81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB745-E3/81 fall under?
The MBRB745-E3/81 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRB745-E3/81 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB745-E3/81 you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB745-E3/81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRB745-E3/81 have stock available?
Authorised distributors including RS, Future Electronics, EBV Elektronik, Newark Electronics and element14 have stock available or on a lead time for MBRB745-E3/81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB745-E3/81 often in real-time on the comparison pages.
What if I can't find stock of MBRB745-E3/81?
You can fill out our help required form which you can use to request a quote for MBRB745-E3/81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.