Status: | Active |
---|---|
Series: | MBRB4030 |
RoHS: | Compliant |
Guardring for Stress Protection |
Maximum Die Size |
150?C Operating Junction Temperature |
Short Heat Sink Tab Manufactured - Not Sheared Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.7 Grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads Readily Solderable |
Shipped 50 Units per Plastic Tube |
Available in 24 mm Tape and Reel, 800 Units per 13" Reel by Adding a "T4" Suffix to the Part Number |
Marking: B4030 |
These are Pb-Free Packages |
AEC-Q101 Qualified and PPAP Capable |
NRVBB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRB4030 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 30 |
VF Max (V) | 0.55 |
IRM Max (µA) | 350 |
IO(rec) Max (A) | 40 |
IFSM Max (A) | 300 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
Rectifier Diode, Single, 30 V, 40 A, 550 Mv, 300 A, 175 C Rohs Compliant: Yes |Onsemi MBRB4030T4G | Newark Electronics |
ON Semi MBRB4030T4G, SMT Schottky Diode, 30V 80A, 3-Pin D2PAK | ON Semiconductor MBRB4030T4G | RS Americas |
RECTIFIER, SCHOTTKY, 40A, 30V, TO-263 | element14 |
Diode Schottky 30V 40A 3-Pin(2+Tab) D2PAK T/R | Avnet Asia |
MISCELLANEOUS MOSFETS | Farnell |
Where can I find additional details, specifications and documents for a MBRB4030T4G?
Additional datasheets, footprints and schematics for MBRB4030T4G are listed on our Part Details page. You can also find images and similar parts to MBRB4030T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB4030T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB4030T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB4030T4G fall under?
The MBRB4030T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB4030T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB4030T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB4030T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB4030T4G have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Avnet Asia and Farnell have stock available or on a lead time for MBRB4030T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB4030T4G often in real-time on the comparison pages.
What if I can't find stock of MBRB4030T4G?
You can fill out our help required form which you can use to request a quote for MBRB4030T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.