Status: | Unknown |
---|---|
Series: | MBRB3 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 510mV |
Forward Surge Current Ifsm Max | 300A |
Operating Temperature Max | 125°C |
Product Range | MBRB3 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Semiconductor Technology | Si |
Diode Schottky 30V 30A 3-Pin(2+Tab) D2PAK Rail | EBV Elektronik |
Where can I find additional details, specifications and documents for a MBRB3030CTLG?
Additional datasheets, footprints and schematics for MBRB3030CTLG are listed on our Part Details page. You can also find images and similar parts to MBRB3030CTLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB3030CTLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB3030CTLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB3030CTLG fall under?
The MBRB3030CTLG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRB3030CTLG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB3030CTLG you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB3030CTLG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRB3030CTLG have stock available?
Authorised distributors including element14, Farnell and EBV Elektronik have stock available or on a lead time for MBRB3030CTLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB3030CTLG often in real-time on the comparison pages.
What if I can't find stock of MBRB3030CTLG?
You can fill out our help required form which you can use to request a quote for MBRB3030CTLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.