MBRB2060CTG Schottky Diodes & Schottky Rectifiers by ON Semiconductor

Schottky Barrier Rectifier, 60 V, 20 A

Status: Unknown
Series: MBRB2060CT
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This Schottky Rectifier uses the Schottky Barrier principle with a platinum barrier metal.

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Farnell
Farnell
from US$2.39
No stock
Buy Now
Logo for element14
element14
from US$1.18
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Package Designed for Power Surface Mount Applications (D2PAK)
Center-Tap Configuration
Guardring for Stress Protection
Low Forward Voltage
175°C Operating Junction Temperature
Epoxy Meets UL94, VO at 1/8"
Short Heat Sink Tab Manufactured - Not Sheared (D2PAK)!
Similar in Size to Industry Standard TO-220 Package Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 1.7 grams (approximately) - D2PAK 1.9 grams (approximately) - TO-220
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds (D2PAK)
Shipped 50 units per plastic tube
Available in 24 mm Tape and Reel, 800 units per 13 reel by adding a T4 suffix to the part number (D2PAK)
Marking: B2060T
These are Pb-Free Packages
AEC-Q101 Qualified and PPAP Capable
NRVBB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

DIODE, SCHOTTKY, 20A, 60V, D2-PAK | element14
Schottky Rectifier, Common Cathode, 20A, D2Pak | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRB2060CTG?

Additional datasheets, footprints and schematics for MBRB2060CTG are listed on our Part Details page. You can also find images and similar parts to MBRB2060CTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRB2060CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB2060CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRB2060CTG fall under?

The MBRB2060CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MBRB2060CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB2060CTG you can contact the distributor directly for product support, shipping queries etc.

Is the MBRB2060CTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MBRB2060CTG have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MBRB2060CTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRB2060CTG often in real-time on the comparison pages.

What if I can't find stock of MBRB2060CTG?

You can fill out our help required form which you can use to request a quote for MBRB2060CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay