Status: | Active |
---|---|
Series: | MBRB20200CT |
RoHS: | Compliant |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
No stock
|
Buy Now | |
Avnet America
from US$0.84
|
23,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
15
in stock
|
Buy Now | |
element14
from US$1.12
|
15
in stock
|
Buy Now | |
Farnell
from US$1.06
|
15
in stock
|
Buy Now | |
Kruse
-
|
1,600
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
200 Volt Blocking Voltage |
Low Forward Voltage Drop |
Guardring for Stress Protection and High dv/dt Capability (10,000 V/µs) |
Dual Diode Construction - Terminals 1 and 3 Must be Connected for Parallel Operation at Full Rating Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.7 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Available in 24 mm Tape and Reel, 800 units per 13" reel by adding a "T4" suffix to the part number |
Marking: B20200 |
These are Pb-Free Packages |
AEC-Q101 Qualified and PPAP Capable |
SBRB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBRB20200CT |
---|---|
Compliance | Pb-free Halide free |
Configuration | Common Cathode |
VRRM Min (V) | 200 |
VF Max (V) | 1 |
IRM Max (µA) | 1000 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
Diode Schottky 200V 20A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Schottky Rect, 20A,200V, To263 | Newark Electronics |
SCHOTTKY RECT, 20A,200V, TO263 | element14 |
DIO SKY MBRB20200CTT4G D2PAK | Kruse |
Schottky Diode 20A 200V SWITCHMODE D2PAK | RS |
MBRB20200 Series 10 A 200 V Surface Mount Schottky Barrier Rectifier - D2PAK-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MBRB20200CTT4G?
Additional datasheets, footprints and schematics for MBRB20200CTT4G are listed on our Part Details page. You can also find images and similar parts to MBRB20200CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB20200CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB20200CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB20200CTT4G fall under?
The MBRB20200CTT4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB20200CTT4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB20200CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB20200CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB20200CTT4G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Kruse have stock available or on a lead time for MBRB20200CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB20200CTT4G often in real-time on the comparison pages.
What if I can't find stock of MBRB20200CTT4G?
You can fill out our help required form which you can use to request a quote for MBRB20200CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.