Status: | Active |
---|---|
Series: | MBR1645 |
RoHS: | Compliant |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B1635, B1645 |
Applications |
---|
Switching Power Supplies, Power Inverters |
Description | MBR1645 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 45 |
VF Max (V) | 0.63 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 16 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | D2PAK-3 / TO-263-2 |
Rectifier Diode, Single, 45 V, 16 A, 630 Mv, 150 A, 175 C Rohs Compliant: Yes |Onsemi MBRB1645T4G | Newark Electronics |
ON Semi MBRB1645T4G, SMT Switching Diode, 45V 16A, 3-Pin D2PAK | ON Semiconductor MBRB1645T4G | RS Americas |
RECTIFIER, SCHOTTKY, 16A, 45V, D2PAK | Farnell |
Where can I find additional details, specifications and documents for a MBRB1645T4G?
Additional datasheets, footprints and schematics for MBRB1645T4G are listed on our Part Details page. You can also find images and similar parts to MBRB1645T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB1645T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB1645T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB1645T4G fall under?
The MBRB1645T4G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB1645T4G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB1645T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB1645T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB1645T4G have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MBRB1645T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB1645T4G often in real-time on the comparison pages.
What if I can't find stock of MBRB1645T4G?
You can fill out our help required form which you can use to request a quote for MBRB1645T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.