MBRB1545CTG Schottky Diodes & Schottky Rectifiers by ON Semiconductor

Schottky Power Rectifier, Switch-mode, 15 A, 45 V

Status: Unknown
Series: MBRB1545CT
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This Schottky Rectifier uses the Schottky Barrier principle with a platinum barrier metal.

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$1.58
No stock
Buy Now
Logo for element14
element14
from US$0.62
-
Buy Now

Features

Center-Tap Configuration
Guardring for Stress Protection
Low Forward Voltage
150 C Operating Junction Temperature
Epoxy Meets UL94, VO at 1/8"
Guaranteed Reverse Avalanche
Short Heat Sink Tab Manufactured Not Sheared!
Similar in Size to the Industry Standard TO-220 Package Mechanical Characteristics:
Case: Epoxy, Molded
Weight: 1.7 grams (approximately)
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds
AEC-Q101 Qualified and PPAP Capable
SBRB and SBRB8 Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

DIODE, SCHOTTKY, 15A, 45V, D2-PAK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBRB1545CTG?

Additional datasheets, footprints and schematics for MBRB1545CTG are listed on our Part Details page. You can also find images and similar parts to MBRB1545CTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBRB1545CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB1545CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBRB1545CTG fall under?

The MBRB1545CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MBRB1545CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB1545CTG you can contact the distributor directly for product support, shipping queries etc.

Is the MBRB1545CTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MBRB1545CTG have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MBRB1545CTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBRB1545CTG often in real-time on the comparison pages.

What if I can't find stock of MBRB1545CTG?

You can fill out our help required form which you can use to request a quote for MBRB1545CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay