Status: | Unknown |
---|---|
Series: | MBRB1045 |
RoHS: | Compliant |
Guarding for Stress Protection |
Low Forward Voltage |
Epoxy Meets UL94, VO at 1/8" |
Short Heat Sink Tab Manufactured - Not Sheared! |
Similar in Size to the Industry Standard TO-220 Package Mechanical Characteristics: |
Case: Epoxy, Molded |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
150°C Operating Junction Temperature |
AEC-Q101 Qualified and PPAP Capable |
SBRB and SBRD Prefixes for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Applications |
---|
Switching Power Supplies, Power Inverters |
Compliance | Pb-free Halide free |
---|
MBRB1045 Series 10 A 45 V Surface Mount Schottky Rectifier - D2PAK-3 | Future Electronics |
Repetitive Reverse Voltage Vrrm Max:45V | Newark Electronics |
DIODE, SCHOTTKY, 10A, 45V, D2-PAK | element14 |
Where can I find additional details, specifications and documents for a MBRB1045G?
Additional datasheets, footprints and schematics for MBRB1045G are listed on our Part Details page. You can also find images and similar parts to MBRB1045G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRB1045G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRB1045G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRB1045G fall under?
The MBRB1045G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRB1045G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRB1045G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRB1045G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRB1045G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for MBRB1045G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRB1045G often in real-time on the comparison pages.
What if I can't find stock of MBRB1045G?
You can fill out our help required form which you can use to request a quote for MBRB1045G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.