Status: | Active |
---|---|
Series: | MBRAF360 |
RoHS: | Compliant |
Low Profile Package for Space Constrained Applications |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
150°C Operating Junction Temperature |
Guard-Ring for Stress Protection |
These are Pb-Free and Halide-Free Devices Mechanical Characteristics: |
Case: Epoxy, Molded, Epoxy Meets UL 94, V-0 |
Weight: 95 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Cathode Polarity Band |
Device Meets MSL 1 Requirements |
ESD Ratings: Machine Model = C Human Body Model = 3B |
Description | MBRAF360 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.74 |
IRM Max (µA) | 150 |
IO(rec) Max (A) | 3 |
IFSM Max (A) | 125 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA-FL |
SCHOTTKY RECT, AEC-Q101, 60V, SOD128FL | element14 |
Schottky Rect, Aec-Q101, 60V, Sod128Fl | Newark Electronics |
Diode Schottky 60V 4A 2-Pin SMA-FL T/R | Avnet America |
Where can I find additional details, specifications and documents for a MBRAF360T3G?
Additional datasheets, footprints and schematics for MBRAF360T3G are listed on our Part Details page. You can also find images and similar parts to MBRAF360T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRAF360T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRAF360T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRAF360T3G fall under?
The MBRAF360T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRAF360T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRAF360T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRAF360T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRAF360T3G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MBRAF360T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRAF360T3G often in real-time on the comparison pages.
What if I can't find stock of MBRAF360T3G?
You can fill out our help required form which you can use to request a quote for MBRAF360T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.