Status: | Active |
---|---|
Series: | MBRA160T3 |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
4,245
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Compact Surface Mountable Package with J–Bent Leads |
Rectangular Package for Automated Handling |
Highly Stable Oxide Passivated Junction |
Very Low Forward Voltage Drop |
Guardring for Stress Protection Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 70 mg (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in 12 mm tape, 5000 units per 13 inch reel |
Polarity: Cathode Lead Indicated by Polarity Band |
ESD Ratings: Machine Model = C Human Body Model = 3B |
Marking: B16 |
All Packages are Pb-Free |
NRVBA Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements;AEC-Q101 Qualified and PPAP Capable |
Description | MBRA160T3 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 60 |
VF Max (V) | 0.51 |
IRM Max (µA) | 20 |
IO(rec) Max (A) | 1 |
IFSM Max (A) | 30 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SMA-2 |
Diode Schottky 60V 2.1A SMA | RS |
Schottky Rectifier, 1A, 60V, Sma, Full Reel | Newark Electronics |
MBRA Series 60 V 1 A Surface Mount Schottky Power Rectifier CASE-403D | Future Electronics |
Diode Schottky 60V 2.1A 2-Pin SMA T/R | Avnet America |
DIODE, SCHOTTKY, 1A, 60V, DO-214AC-2 | element14 |
Where can I find additional details, specifications and documents for a MBRA160T3G?
Additional datasheets, footprints and schematics for MBRA160T3G are listed on our Part Details page. You can also find images and similar parts to MBRA160T3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRA160T3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRA160T3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRA160T3G fall under?
The MBRA160T3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBRA160T3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRA160T3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBRA160T3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBRA160T3G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MBRA160T3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRA160T3G often in real-time on the comparison pages.
What if I can't find stock of MBRA160T3G?
You can fill out our help required form which you can use to request a quote for MBRA160T3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.