Status: | Unknown |
---|---|
Series: | MBRA1 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
15,000
in stock
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 490mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Product Range | MBRA1 Series |
Automotive Qualification Standard | - |
Current Ifsm | 120A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
MBRA140TRPbF Series 40 V 1 A Surface Mount Schottky Rectifier - SMA | Future Electronics |
Where can I find additional details, specifications and documents for a MBRA140TRPBF?
Additional datasheets, footprints and schematics for MBRA140TRPBF are listed on our Part Details page. You can also find images and similar parts to MBRA140TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBRA140TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBRA140TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBRA140TRPBF fall under?
The MBRA140TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBRA140TRPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBRA140TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the MBRA140TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBRA140TRPBF have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for MBRA140TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBRA140TRPBF often in real-time on the comparison pages.
What if I can't find stock of MBRA140TRPBF?
You can fill out our help required form which you can use to request a quote for MBRA140TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.