Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Low Power Loss, High Efficiency |
High Surge Capacity |
Metal Silicon Junction, Majority Carrier Conduction |
High Current Capacity, Low Forward-Voltage Drop |
Guard Ring for Over-Voltage Protection (OVP) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | MBR750 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 50 |
VF Max (V) | 0.75 |
IRM Max (µA) | 500 |
IO(rec) Max (A) | 7.5 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-2 |
Schottky Rectifier, 7.5A, 50V, To-220Ac | Newark Electronics |
Diode Schottky 50V 7.5A 2-Pin(2+Tab) TO-220AC Rail | Avnet America |
Status: | Unknown |
---|---|
Series: | MBR75 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBR75 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 150A |
Current Irrm | 500mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
DIODE, SCHOTTKY, 7A, 50V | Farnell |
Where can I find additional details, specifications and documents for a MBR750?
Additional datasheets, footprints and schematics for MBR750 are listed on our Part Details page. You can also find images and similar parts to MBR750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR750 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR750 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR750 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for MBR750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR750 often in real-time on the comparison pages.
What if I can't find stock of MBR750?
You can fill out our help required form which you can use to request a quote for MBR750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.