Status: | Active |
---|---|
Series: | MBR745 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
1,900
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
12,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,052
in stock
|
Buy Now | |
element14
from US$0.43
|
2,052
in stock
|
Buy Now | |
Farnell
from US$0.42
|
2,052
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
216
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
150 C Operating Junction Temperature |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Pb-Free Packages are Available |
Description | MBR745 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 45 |
VF Max (V) | 0.84 |
IRM Max (µA) | 10 |
IO(rec) Max (A) | 7.5 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-2 |
MBR745 Series 7.5 A 45 V Schottky Rectifier - TO-220AC-2 | Future Electronics |
Rectifier Diode, Single, 45 V, 7.5 A, To-220Ac, 2, 840 Mv Rohs Compliant: Yes |Onsemi MBR745G | Newark Electronics |
DIODE, SCHOTTKY, 7.5A, 45V | element14 |
7.5A 45V Schottky Rectifier, MBR745G | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 45V 7.5A 2-Pin(2+Tab) TO-220AC Rail | EBV Elektronik |
Diode, Schottky Barrier, Vr 45V, If 7.5A, Pkg TO-220AC, Vf 0.48V, Tj +175degc, Cs 1A | ON Semiconductor MBR745G | RS Americas |
Where can I find additional details, specifications and documents for a MBR745G?
Additional datasheets, footprints and schematics for MBR745G are listed on our Part Details page. You can also find images and similar parts to MBR745G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR745G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR745G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR745G fall under?
The MBR745G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR745G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR745G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR745G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR745G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MBR745G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR745G often in real-time on the comparison pages.
What if I can't find stock of MBR745G?
You can fill out our help required form which you can use to request a quote for MBR745G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.