Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
@ VR (V) | 35 |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Forward Voltage Drop VF (V) | 0.84 |
MaximumAverageRectifiedCurrent IO (A) | 7.5 |
Maximum ReverseCurrent IR (µA) | 100 |
Peak ForwardSurge CurrentIFSM (A) | 150 |
Peak RepetitiveReverse VoltageVRRM (V) | 35 |
AEC Qualified | Yes |
Status: | Unknown |
---|---|
Series: | MBR73 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 35V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBR73 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 150A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
DIODE, SCHOTTKY, 7.5A, 35V, TO220AC | Farnell |
Where can I find additional details, specifications and documents for a MBR735?
Additional datasheets, footprints and schematics for MBR735 are listed on our Part Details page. You can also find images and similar parts to MBR735 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR735 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR735 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR735 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR735 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR735 have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MBR735.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR735 often in real-time on the comparison pages.
What if I can't find stock of MBR735?
You can fill out our help required form which you can use to request a quote for MBR735 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.