Status: | Unknown |
---|---|
Series: | MBR71 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | MBR71 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 150A |
Current Irrm | 500mA |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Where can I find additional details, specifications and documents for a MBR7150?
Additional datasheets, footprints and schematics for MBR7150 are listed on our Part Details page. You can also find images and similar parts to MBR7150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR7150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR7150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR7150 fall under?
The MBR7150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR7150 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR7150 you can contact the distributor directly for product support, shipping queries etc.
Is the MBR7150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR7150 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for MBR7150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR7150 often in real-time on the comparison pages.
What if I can't find stock of MBR7150?
You can fill out our help required form which you can use to request a quote for MBR7150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.