Status: | Active |
---|---|
Series: | MBR60L45 |
RoHS: | Compliant |
Prices starting from US$0.62
Low Forward Voltage |
Low Power Loss/High Efficiency |
High Surge Capacity |
175C Operating Junction Temperature |
60 A Total (30 A Per Diode Leg) |
Guard-Ring for Stress Protection |
Mechanical Characteristics: |
Case: Epoxy, Molded |
Epoxy Meets UL 94 V0 @ 0.125 in |
Weight (Approximately): 1.9 Grams (TO220) and 4.3 Grams (TO247) |
Finish: All External Surfaces Corrosion Resistant and TerminalLeads are Readily Solderable |
Lead Temperature for Soldering Purposes:260C Max. for 10 Seconds |
Shipped 50 Units Per Plastic Tube for TO220 and 30 Units Per Plastic Tube for TO247 |
This is a Pb-Free Device |
Benefits |
---|
Better and higher efficiencies |
Applications |
---|
Power Supply Output Rectification |
Instrumentation |
End Products |
---|
Power Management |
Description | MBR60L45 |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 45 |
VF Max (V) | 0.73 |
IRM Max (µA) | 1200 |
IO(rec) Max (A) | 60 |
IFSM Max (A) | 200 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
ON Semiconductor, MBR60L45CTG | RS |
Diode Schottky 45V 30A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
Schottky Rectifier, 60A, 45V, To-247Ac | Newark Electronics |
MBR60L45 Series 200 A 45 V SWITCHMODEÔ Power Rectifier - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a MBR60L45CTG?
Additional datasheets, footprints and schematics for MBR60L45CTG are listed on our Part Details page. You can also find images and similar parts to MBR60L45CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR60L45CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR60L45CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR60L45CTG fall under?
The MBR60L45CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR60L45CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR60L45CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR60L45CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR60L45CTG have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MBR60L45CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR60L45CTG often in real-time on the comparison pages.
What if I can't find stock of MBR60L45CTG?
You can fill out our help required form which you can use to request a quote for MBR60L45CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.