Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Dual |
MaximumAverageRectifiedCurrent IO (A) | 60 A |
@ TerminalTemperature TT (ºC) | 125 ºC |
Peak RepetitiveReverse VoltageVRRM (V) | 35 V |
Peak ForwardSurge CurrentIFSM (A) | 500 A |
Forward Voltage Drop VF (V) | 0.62 V |
@ IF (A) | 30 A |
Maximum ReverseCurrent IR (µA) | 1000 µA |
@ VR (V) | 35 V |
TotalCapacitance CT (pF) | 650 pF |
Status: | Unknown |
---|---|
Series: | MBR60 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 35V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 420A |
Operating Temperature Max | 150°C |
Product Range | MBR60 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 420A |
Current Irrm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
DIODE, SCHOTTKY, 60A, 35V | Farnell |
Where can I find additional details, specifications and documents for a MBR6035PT?
Additional datasheets, footprints and schematics for MBR6035PT are listed on our Part Details page. You can also find images and similar parts to MBR6035PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR6035PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR6035PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR6035PT fall under?
The MBR6035PT is listed under Schottky (.5A and Above).
Can I view similar or alternative parts?
You can view similar parts to MBR6035PT when available in the Schottky (.5A and Above) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR6035PT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR6035PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR6035PT have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for MBR6035PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR6035PT often in real-time on the comparison pages.
What if I can't find stock of MBR6035PT?
You can fill out our help required form which you can use to request a quote for MBR6035PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.