Status: | Active |
---|---|
Series: | MBR5H100MFS |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Power Loss, High Efficiency |
New Package Provides Capability of Inspection and Probe After Board Mounting |
Guardring for Stress Protection |
Low Forward Voltage Drop |
175C Operating Junction Temperature |
PbFree Device |
Benefits |
---|
Easier to meet regulatory guidelines |
XRay generally not needed |
Robust Construction |
Lower Operating Temperature |
Suitable for Underhood Applications |
Rohs Compliance |
Applications |
---|
Automotive LED Headlighting |
Output Rectification |
Mini adapter |
End Products |
---|
Automotive Engine Control |
Automobile |
Description | MBR5H100MFS |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.73 |
IRM Max (µA) | 100 |
IO(rec) Max (A) | 5 |
IFSM Max (A) | 200 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SO-8FL / DFN-5 |
ON Semiconductor, MBR5H100MFST1G | RS |
Schottky Barrier Rectifier, 100 V, 5.0 A/Reel Rohs Compliant: Yes |Onsemi MBR5H100MFST1G | Newark Electronics |
MBR5H100MFS Series 100 V 5 A SMT SWITCHMODE Power Rectifier - DFN-5 | Future Electronics |
Diode Schottky 100V 5A 8-Pin SO-FL T/R | Avnet America |
SCHOTTKY RECT, 5A, 100V, SOIC | element14 |
Where can I find additional details, specifications and documents for a MBR5H100MFST1G?
Additional datasheets, footprints and schematics for MBR5H100MFST1G are listed on our Part Details page. You can also find images and similar parts to MBR5H100MFST1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR5H100MFST1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR5H100MFST1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR5H100MFST1G fall under?
The MBR5H100MFST1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR5H100MFST1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR5H100MFST1G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR5H100MFST1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR5H100MFST1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MBR5H100MFST1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR5H100MFST1G often in real-time on the comparison pages.
What if I can't find stock of MBR5H100MFST1G?
You can fill out our help required form which you can use to request a quote for MBR5H100MFST1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.