Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220 |
No. of Pins | 3Pins, 3 Pin |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Schottky 45V 20A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
SCHOTTKY RECT, 20A, 45V, TO-220 | element14 |
Where can I find additional details, specifications and documents for a MBR40L45CTG?
Additional datasheets, footprints and schematics for MBR40L45CTG are listed on our Part Details page. You can also find images and similar parts to MBR40L45CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR40L45CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR40L45CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR40L45CTG fall under?
The MBR40L45CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR40L45CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR40L45CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR40L45CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR40L45CTG have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for MBR40L45CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR40L45CTG often in real-time on the comparison pages.
What if I can't find stock of MBR40L45CTG?
You can fill out our help required form which you can use to request a quote for MBR40L45CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.