MBR4045PTG Semiconductors - Discretes by ON Semiconductor

DIODE SCHOTTKY 2X20A 45V

Status: Unknown
Series: MBR40 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.33

Distributor Stock
Logo for Farnell
Farnell
from US$1.33
No stock
Buy Now
Logo for element14
element14
from US$1.44
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 45V
Forward Current If(AV) 20A
Diode Configuration Dual Common Cathode
Diode Case Style SOT-93
No. of Pins 3Pins
Forward Voltage VF Max 700mV
Forward Surge Current Ifsm Max 400A
Operating Temperature Max 175°C
Product Range MBR40 Series
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Alternate Case Style TO-218
Current If @ Vf 20A
Current Ifsm 400A
Diode Type Schottky
Forward Current If Max 40A
Junction Temperature Tj Max 175°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Semiconductor Technology Si

Alternative Descriptions

DIODE, SCHOTTKY, 2X20A, 45V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MBR4045PTG?

Additional datasheets, footprints and schematics for MBR4045PTG are listed on our Part Details page. You can also find images and similar parts to MBR4045PTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MBR4045PTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR4045PTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MBR4045PTG fall under?

The MBR4045PTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to MBR4045PTG when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MBR4045PTG you can contact the distributor directly for product support, shipping queries etc.

Is the MBR4045PTG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MBR4045PTG have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MBR4045PTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MBR4045PTG often in real-time on the comparison pages.

What if I can't find stock of MBR4045PTG?

You can fill out our help required form which you can use to request a quote for MBR4045PTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay