Status: | Unknown |
---|---|
Series: | MBR3100 |
RoHS: | Compliant |
Low Reverse Current |
Low Stored Charge, Majority Carrier Conduction |
Low Power Loss/High Efficiency |
Highly Stable Oxide Passivated Junction |
Guard-Ring for Stress Protection |
Low Forward Voltage |
175°C Operating Junction Temperature |
High Surge Capacity Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.1 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads areReadily Solderable |
Lead Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Shipped in plastic bags, 5,000 per bag |
Available Tape and Reeled, 1500 per reel, by adding a "RL'' suffix to the partnumber |
Polarity: Cathode indicated by Polarity Band |
Marking: B3100 |
Pb-Free Packages are Available |
Compliance | Pb-free Halide free |
---|
Rec Surm 3A 100V Shtky Rohs Compliant: Yes |Onsemi MBR3100G | Newark Electronics |
DIODE SCHOTTKY 100V 3A DO201AD | ON Semiconductor MBR3100G | RS Americas |
DIODE, SCHOTTKY, 3A, DO-201AD | element14 |
Where can I find additional details, specifications and documents for a MBR3100G?
Additional datasheets, footprints and schematics for MBR3100G are listed on our Part Details page. You can also find images and similar parts to MBR3100G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR3100G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR3100G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR3100G fall under?
The MBR3100G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR3100G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR3100G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR3100G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR3100G have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MBR3100G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR3100G often in real-time on the comparison pages.
What if I can't find stock of MBR3100G?
You can fill out our help required form which you can use to request a quote for MBR3100G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.