Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Micros
from US$0.44
|
2,710
in stock
|
Buy Now | |
Schukat Electronic
from US$0.73
|
2,610
in stock
|
Buy Now | |
Distrelec
from US$2.56
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | MBR30 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Product Range | MBR30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 200A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
DIODE, SCHOTTKY | Farnell |
Status: | Unknown |
---|---|
Series: | MBR30 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 30A |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-247AD |
No. of Pins | 3Pins |
Product Range | MBR30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 200A |
Current Irrm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Where can I find additional details, specifications and documents for a MBR3045PT?
Additional datasheets, footprints and schematics for MBR3045PT are listed on our Part Details page. You can also find images and similar parts to MBR3045PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR3045PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR3045PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR3045PT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR3045PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MBR3045PT have stock available?
Authorised distributors including Micros, Schukat Electronic, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for MBR3045PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR3045PT often in real-time on the comparison pages.
What if I can't find stock of MBR3045PT?
You can fill out our help required form which you can use to request a quote for MBR3045PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.