Status: | Active |
---|---|
Series: | MBR2H100SF |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Forward Voltage |
Guardring for Stress Protection |
175°C Operating Junction Temperature |
Epoxy Meets UL94 V-0 |
Package Designed for Optimal Automated Board Assembly |
ESD Ratings: Machine Model = C, Human Body Model = 3B |
This is a Pb-Free Device Mechanical Characteristics: |
Reel Options: MBR2H100SFT3G = 10,000 per 13 in reel/8 mm tape |
Device Marking: L2H |
Polarity Designator: Cathode Band |
Weight: 11.7 mg (approximately) |
Case: Epoxy, Molded |
Lead Finish: 100% Matte Sn (Tin) |
Lead and Mounting Surface Temperature for Soldering Purposes: 260°C Max. for 10 Seconds |
Device Meets MSL 1 Requirements |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
Benefits |
---|
Low Power Loss/High Efficiency |
Applications |
---|
AC-DC and DC-DC Converters |
Free Wheeling Diode |
End Products |
---|
SMPS Power Supply |
Adapter |
Description | MBR2H100SF |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 100 |
VF Max (V) | 0.84 |
IRM Max (µA) | 40 |
IO(rec) Max (A) | 2 |
IFSM Max (A) | 50 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | SOD-123FL |
Diode Schottky 100V 2A SOD123FL | RS |
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V/Reel |Onsemi MBR2H100SFT3G | Newark Electronics |
MBR2H100 Series 100 V 2 A Surface Mount Schottky Power Rectifier - SOD-123F | Future Electronics |
Diode Schottky 100V 2A 2-Pin SOD-123FL T/R | Avnet America |
SCHOTTKY RECT, 2A, 100V, SOD-123FL | element14 |
Where can I find additional details, specifications and documents for a MBR2H100SFT3G?
Additional datasheets, footprints and schematics for MBR2H100SFT3G are listed on our Part Details page. You can also find images and similar parts to MBR2H100SFT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2H100SFT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2H100SFT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR2H100SFT3G fall under?
The MBR2H100SFT3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR2H100SFT3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2H100SFT3G you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2H100SFT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR2H100SFT3G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MBR2H100SFT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2H100SFT3G often in real-time on the comparison pages.
What if I can't find stock of MBR2H100SFT3G?
You can fill out our help required form which you can use to request a quote for MBR2H100SFT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.