Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.48 |
15
|
Buy Now | |
Schukat Electronic | US$0.62 |
5,225
|
Buy Now | |
Conrad | US$1.93 |
1,379
|
Buy Now | |
Distrelec | US$0.80 |
951
|
Buy Now | |
element14 | US$1.44 |
765
|
Buy Now | |
Farnell | US$0.81 |
765
|
Buy Now | |
Micros | US$0.29 |
338
|
Buy Now | |
Transfer Multisort Elektronik | US$0.84 |
22
|
Buy Now | |
Avnet America | US$0.67 |
-
|
Buy Now | |
RS Americas | US$0.90 |
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
175°C Operating Junction Temperature Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
All Packages are Pb-Free |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Status: | Not Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | MBR25 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 45V |
Forward Current If(AV) | 30A |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | MBR25 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 200A |
Current Irrm | 1A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Through Hole |
Time on for IFSM | 8.3ms |
Where can I find additional details, specifications and documents for a MBR2545CT?
Additional datasheets, footprints and schematics for MBR2545CT are listed on our Part Details page. You can also find images and similar parts to MBR2545CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2545CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2545CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR2545CT fall under?
The MBR2545CT is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR2545CT when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2545CT you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2545CT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR2545CT have stock available?
Authorised distributors including Schukat Electronic, Conrad, Distrelec, element14 and Farnell have stock available or on a lead time for MBR2545CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2545CT often in real-time on the comparison pages.
What if I can't find stock of MBR2545CT?
You can fill out our help required form which you can use to request a quote for MBR2545CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.