Status: | Active |
---|---|
Series: | MBR2535CTL |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
550
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
1,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
-
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.99
|
-
|
Buy Now | |
element14
from US$1.10
|
-
|
Buy Now | |
Farnell
from US$1.04
|
-
|
Buy Now |
Very Low Forward Voltage (0.55 V Maximum @ 25 Amps) |
Matched Dual Die Construction (12.5 A per Leg or 25 A per Package) |
Guardring for Stress Protection |
Highly Stable Oxide Passivated Junction (125 C Operating Junction Temperature) |
Epoxy Meets UL94, VO at 1/8" Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
Shipped 50 units per plastic tube |
Marking: B2535L |
Pb-Free Package is Available |
Description | MBR2535CTL |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 35 |
VF Max (V) | 0.47 |
IRM Max (µA) | 5000 |
IO(rec) Max (A) | 25 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
Diode Schottky 35V 25A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Schottky barrier diode,MBR2535CTL 12.5A | RS |
Repetitive Peak Reverse Voltage:35V | Newark Electronics |
MBR2535CT Series SwitchModeÔ 25 A 35 V Schottky Rectifier - TO-220-3 | Future Electronics |
Diode, Schottky Barrier, Vr 35V, If 25A, Pkg TO-220AB, Vf 0.51V, Tj +150degc, Cs 150A | ON Semiconductor MBR2535CTLG | RS Americas |
DIODE, SCHOTTKY, 2X12.5A, 35V | element14 |
Where can I find additional details, specifications and documents for a MBR2535CTLG?
Additional datasheets, footprints and schematics for MBR2535CTLG are listed on our Part Details page. You can also find images and similar parts to MBR2535CTLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2535CTLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2535CTLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR2535CTLG fall under?
The MBR2535CTLG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR2535CTLG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2535CTLG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2535CTLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR2535CTLG have stock available?
Authorised distributors including Avnet America, RS, Chip One Stop, Avnet Silica and EBV Elektronik have stock available or on a lead time for MBR2535CTLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2535CTLG often in real-time on the comparison pages.
What if I can't find stock of MBR2535CTLG?
You can fill out our help required form which you can use to request a quote for MBR2535CTLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.