Status: | Active |
---|---|
Series: | MBR2535CT |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
300
in stock
|
Buy Now | |
element14
from US$0.72
|
300
in stock
|
Buy Now | |
Farnell
from US$0.71
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.71
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Guardring for Stress Protection |
Low Forward Voltage |
175°C Operating Junction Temperature Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 1.9 grams (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260 °C Max. for 10 Seconds |
All Packages are Pb-Free |
AEC-Q101 Qualified and PPAP Capable |
NRVB Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MBR2535CT |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 35 |
VF Max (V) | 0.82 |
IRM Max (µA) | 200 |
IO(rec) Max (A) | 30 |
IFSM Max (A) | 150 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
Schottky Rect, 35V, 30A, To-220 | Newark Electronics |
SCHOTTKY RECT, 35V, 30A, TO-220 | element14 |
Diode Schottky 35V 30A SWITCHMODE TO220A | RS |
MBR2535CT Series SwitchModeÔ 25 A 35 V Schottky Rectifier - TO-220-3 | Future Electronics |
Diode Schottky 35V 30A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
Diode, Schottky Barrier, Vr 35V, If 30A, Pkg TO-220AB, Vf 0.65V, Tj +175degc, Cs 150A | ON Semiconductor MBR2535CTG | RS Americas |
Where can I find additional details, specifications and documents for a MBR2535CTG?
Additional datasheets, footprints and schematics for MBR2535CTG are listed on our Part Details page. You can also find images and similar parts to MBR2535CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2535CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2535CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR2535CTG fall under?
The MBR2535CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR2535CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2535CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2535CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR2535CTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MBR2535CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2535CTG often in real-time on the comparison pages.
What if I can't find stock of MBR2535CTG?
You can fill out our help required form which you can use to request a quote for MBR2535CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.