Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Forward Voltage VF Max | 630mV |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-220 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Diode Schottky 45V 10A 3-Pin(3+Tab) TO-220AB Rail | Avnet Asia |
Where can I find additional details, specifications and documents for a MBR20L45CTG?
Additional datasheets, footprints and schematics for MBR20L45CTG are listed on our Part Details page. You can also find images and similar parts to MBR20L45CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR20L45CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR20L45CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR20L45CTG fall under?
The MBR20L45CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR20L45CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR20L45CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR20L45CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR20L45CTG have stock available?
Authorised distributors including Farnell and Avnet Asia have stock available or on a lead time for MBR20L45CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR20L45CTG often in real-time on the comparison pages.
What if I can't find stock of MBR20L45CTG?
You can fill out our help required form which you can use to request a quote for MBR20L45CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.