Status: | Active |
---|---|
Series: | MBRF20H150CTG |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
45
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
1,340
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
45
in stock
|
Buy Now | |
element14
from US$0.87
|
45
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
Avnet Asia
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Forward Voltage |
Low Power Loss/High Efficiency |
High Surge Capability |
20 A Total (10 A Per Diode Leg) |
Guard-Ring for Stress Protection |
These are Pb-Free Devices Mechanical Characteristics: |
Case: Epoxy, Molded |
Epoxy Meets UL 94 V-0 @ 0.125 in |
Weight (Approximately): 1.9 Grams (TO-220 & TO-220FP) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead Temperature for Soldering Purposes: 260C Max. for 10 Seconds |
Applications |
---|
Power Supply - Output Rectification |
Instrumentation |
End Products |
---|
Power Management |
Power Supply |
Description | MBRF20H150CTG |
---|---|
Compliance | Pb-free |
Configuration | Common Cathode |
VRRM Min (V) | 150 |
VF Max (V) | 0.68 |
IRM Max (µA) | 50 |
IO(rec) Max (A) | 20 |
IFSM Max (A) | 180 |
trr Max (ns) | - |
Cj Max (pF) | - |
Package Type | TO-220-3 |
MBR20H100 Series 20 A 150 V Schottky Barrier Rectifier - TO-220-3 | Future Electronics |
Schottky Rect, 20A, 150V, To-220 | Newark Electronics |
SCHOTTKY RECT, 20A, 150V, TO-220 | element14 |
Diode Schottky 150V 20A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a MBR20H150CTG?
Additional datasheets, footprints and schematics for MBR20H150CTG are listed on our Part Details page. You can also find images and similar parts to MBR20H150CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR20H150CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR20H150CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR20H150CTG fall under?
The MBR20H150CTG is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MBR20H150CTG when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR20H150CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR20H150CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MBR20H150CTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MBR20H150CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR20H150CTG often in real-time on the comparison pages.
What if I can't find stock of MBR20H150CTG?
You can fill out our help required form which you can use to request a quote for MBR20H150CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.