Status: | Unknown |
---|---|
Series: | MBR20 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 80V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 950mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | MBR20 Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Current Ifsm | 150A |
Current Ir Max | 10µA |
Diode Type | Schottky |
Forward Voltage | 950mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a MBR2080CTG?
Additional datasheets, footprints and schematics for MBR2080CTG are listed on our Part Details page. You can also find images and similar parts to MBR2080CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MBR2080CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MBR2080CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MBR2080CTG fall under?
The MBR2080CTG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to MBR2080CTG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MBR2080CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MBR2080CTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MBR2080CTG have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for MBR2080CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MBR2080CTG often in real-time on the comparison pages.
What if I can't find stock of MBR2080CTG?
You can fill out our help required form which you can use to request a quote for MBR2080CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.